The FAD1-08032EBMW12 is a DC axial fan with dimensions of 80x80x32mm, designed to operate at 48 VDC. It features a maximum airflow of 44.764 CFM and is equipped with two wire leads for connection. The fan utilizes a brushless DC motor with integrated IC protection and has a bearing type of two ball bearings, which contributes to its reliability and longevity. The fan is constructed from UL94V-0 rated plastic for both the frame and impeller, ensuring durability under various conditions. It operates effectively within a temperature range of -10°C to 70°C and has a life expectancy of approximately 70,000 hours. The noise level is measured at 36.7 dB/A at a distance of one meter from the intake axis. This fan is suitable for applications requiring efficient airflow and quiet operation.
FAD1-08032EBMW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 80.5X32MM 48VDC WIRE
DC Fans DC FAN 80x32mm 48VDC Ball WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-08032EBMW12 | FAD1-08032EBMW12 | FAD1-08032EBMW12 |
| Product Name | 80x80x32mm, 48 VDC, 44.764 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 44.76 SCFM (76.09 m³/hr) | 44.8 SCFM (76.15 m³/hr) | |
| Maximum Static Pressure | 0.2410 in H2O (0.4503 Torr) | ||
| Maximum Sound Level | 36.7 dbA | 36.7 dbA | |
| Nominal Voltage | 48 volts | 48 volts |