The FAD1-08032EBLW12 is a 48 VDC brushless DC axial fan with an 80x80x32mm dimensions, two ball bearings, and UL 1007 AWG 24, 300mm wire leads. It operates at 3000 rpm, delivers 1.120 CMM (39.578 CFM) airflow, and generates 35.5 dB(A) noise at one meter from the intake. The fan has a plastic frame and impeller rated UL94V-0, an operating temperature range of -10°C to 70°C, and a life expectancy of 70,000 hours. Weight is 108.0 g.
FAD1-08032EBLW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 80.5X32MM 48VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-08032EBLW12 | FAD1-08032EBLW12 |
| Product Name | 80x80x32mm, 48 VDC, 39.578 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 39.58 SCFM (67.27 m³/hr) | 39.6 SCFM (67.31 m³/hr) |
| Maximum Static Pressure | 0.1870 in H2O (0.3494 Torr) | |
| Maximum Sound Level | 35.5 dbA | 35.5 dbA |
| Nominal Voltage | 48 volts | 48 volts |