Qualtek Electronics Corp. 80x80x25mm, 12 VDC, 19.887 CFM, 3 Wire Leads, PWM Speed Control, Hydro Dynamic Bearing DC Axial Fan FAD1-08025CHAW19-A

Description
FAD1-08025CHAW19-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 24, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 40,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control
Request a Quote Datasheet
Description
FAD1-08025CHAW19-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 24, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 40,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80x80x25mm, 12 VDC, 19.887 CFM, 3 Wire Leads, PWM Speed Control, Hydro Dynamic Bearing DC Axial Fan - FAD1-08025CHAW19-A - Qualtek Electronics Corp.
Mentor, OH, United States
80x80x25mm, 12 VDC, 19.887 CFM, 3 Wire Leads, PWM Speed Control, Hydro Dynamic Bearing DC Axial Fan
FAD1-08025CHAW19-A
80x80x25mm, 12 VDC, 19.887 CFM, 3 Wire Leads, PWM Speed Control, Hydro Dynamic Bearing DC Axial Fan FAD1-08025CHAW19-A
FAD1-08025CHAW19-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 24, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 40,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control

FAD1-08025CHAW19-A DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 24, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 40,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: PWM Speed Control

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FAD1-08025CHAW19-A
Product Name 80x80x25mm, 12 VDC, 19.887 CFM, 3 Wire Leads, PWM Speed Control, Hydro Dynamic Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.89 SCFM (33.8 m³/hr)
Maximum Static Pressure 0.0460 in H2O (0.0859 Torr)
Maximum Sound Level 18.3 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x20mm, 12 VDC, 23.554 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06020CHKW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.55 SCFM (40.04 m³/hr)
Maximum Static Pressure 0.2830 in H2O (0.5287 Torr)
View Details
4 suppliers
60x60x25mm, 12 VDC, 31.643 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan - FAD1-06025CBKW14-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.64 SCFM (53.78 m³/hr)
Maximum Static Pressure 0.4450 in H2O (0.8314 Torr)
View Details
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010BBAW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Sound Level 14 dbA
Nominal Voltage 5 volts
View Details
2 suppliers
Fan Accessories Qualtek Electronics - 81H0702 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details