The FAD1-08025CBMW11-A is an 80mm x 80mm x 25mm brushless DC axial fan with ball bearings, operating at 12 VDC, delivering 30.922 CFM (0.875 CMM) at 2500 rpm, with a power consumption of 1.56 W and a noise level of 30.0 dB/A. It features UL 1007 AWG 24, 300mm wire leads, and both frame and impeller made of UL94V-0 plastic. The operating temperature range is -10°C to 70°C, and it has a rated life expectancy of 70,000 hours at 40°C. Weight is 72.0 grams.
FAD1-08025CBMW11-A DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Ball Bearing
Connection: UL 1007 AWG 24, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 30.5 CFM (0.854m³/min) 2 Wire Leads
FAN AXIAL 80X25MM 12VDC WIRE
DC Fans DC-FAN 80X25MM 12 VDC BALL WIRE
| Qualtek Electronics Corp. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-08025CBMW11-A | Q1085-ND | FAD1-08025CBMW11-A | FAD1-08025CBMW11-A |
| Product Name | 80x80x25mm, 12 VDC, 30.922 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 30.92 SCFM (52.56 m³/hr) | 30.5 SCFM (51.84 m³/hr) | 30.5 SCFM (51.84 m³/hr) | |
| Maximum Static Pressure | 0.1120 in H2O (0.2093 Torr) | 0.1120 in H2O (0.2093 Torr) | ||
| Maximum Sound Level | 30 dbA | 30 dbA | 30 dbA | |
| Nominal Voltage | 12 volts | 12 volts | 12 volts |