The FAD1-08015CHHW12 is an 80x80x15 mm DC axial fan with a brushless DC motor and hydrodynamic bearing, operating at 12 VDC with a maximum airflow of 29.722 CFM and a noise level of 34.4 dB(A). It features UL 1007 AWG 24, 300mm wire leads, a plastic frame and impeller rated UL94V-0, an operating temperature range of -10°C to 70°C, and a life expectancy of 50,000 hours.
FAD1-08015CHHW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 24, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 80X15MM 12VDC WIRE
DC Fans DC FAN 80x15mm 24VDC HYDRO WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-08015CHHW12 | FAD1-08015CHHW12 | FAD1-08015CHHW12 |
| Product Name | 80x80x15mm, 12 VDC, 29.722 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 29.72 SCFM (50.52 m³/hr) | 29.7 SCFM (50.48 m³/hr) | |
| Maximum Static Pressure | 0.1220 in H2O (0.2279 Torr) | ||
| Maximum Sound Level | 34.4 dbA | 34.4 dbA | |
| Nominal Voltage | 12 volts | 12 volts |