Fan Tubeaxial 12VDC Square - 80mm L x 80mm H 1 Ball/1 Sleeve 21.8 CFM (0.610m³/min) 2 Wire Leads
FAN AXIAL 80X15MM 12VDC WIRE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-08015CAMW12-ND | FAD1-08015CAMW12 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 21.8 SCFM (37.05 m³/hr) | 21.8 SCFM (37.05 m³/hr) |
| Maximum Static Pressure | 0.0780 in H2O (0.1457 Torr) | |
| Maximum Sound Level | 24.9 dbA | 24.9 dbA |
| Nominal Voltage | 12 volts | 12 volts |