Qualtek Electronics Corp. 60x60x25mm, 24 VDC, 17.9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-06025DHMW12-A

Description
FAD1-06025DHMW12-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1061 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 40,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FAD1-06025DHMW12-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1061 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 40,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60x60x25mm, 24 VDC, 17.9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06025DHMW12-A - Qualtek Electronics Corp.
Mentor, OH, United States
60x60x25mm, 24 VDC, 17.9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan
FAD1-06025DHMW12-A
60x60x25mm, 24 VDC, 17.9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-06025DHMW12-A
FAD1-06025DHMW12-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1061 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 40,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-06025DHMW12-A DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1061 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 40,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FAD1-06025DHMW12-A
Product Name 60x60x25mm, 24 VDC, 17.9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure 0.1520 in H2O (0.2840 Torr)
Maximum Sound Level 28.1 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Fans - Q575-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24 SCFM (40.79 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
View Details
3 suppliers
Ac Receptacles Qualtek Electronics - 17B7245 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Fan Power Cord; For Use With Qualtek Electronics - 87F3907 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 300 volts
Running Current 10 amps
View Details