The FAD1-06025CBKW13-A is a 60x60x25mm brushless DC axial fan with ball bearings, operating at 12 VDC, delivering 31.643 CFM airflow and 0.445 inAq static pressure at 6000 rpm, with alarm output functionality. It uses UL 1061 AWG 26, 320mm wire leads, has a plastic frame and impeller rated UL94V-0, and operates from -10°C to 70°C. Its life expectancy is 70,000 hours at 40°C. Noise level is 42.7 dB(A) measured at one meter from the intake axis. Weight is 62.0 g.
FAD1-06025CBKW13-A DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Ball Bearing
Connection: UL 1061 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: Alarm Output (RD)
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FAD1-06025CBKW13-A |
| Product Name | 60x60x25mm, 12 VDC, 31.643 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 31.64 SCFM (53.78 m³/hr) |
| Maximum Static Pressure | 0.4450 in H2O (0.8314 Torr) |
| Maximum Sound Level | 42.7 dbA |
| Nominal Voltage | 12 volts |