The FAD1-06025DBJW19-A is a 60x60x25mm brushless DC axial fan with ball bearing, operating at 24 VDC, delivering 26.178 CFM at 5000 rpm, and featuring PWM speed control with a three-wire connection. It has a plastic frame and impeller rated UL94V-0, an operating temperature range of -10°C to 70°C, and a life expectancy of 70,000 hours at 40°C. Noise level is 38.4 dB/A at one meter from the intake axis. The fan includes IC motor protection.
FAD1-06025DBJW19-A DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Ball Bearing
Connection: UL 1061 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: PWM Speed Control
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FAD1-06025DBJW19-A |
| Product Name | 60x60x25mm, 24 VDC, 26.178 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 26.18 SCFM (44.5 m³/hr) |
| Maximum Static Pressure | 0.2980 in H2O (0.5568 Torr) |
| Maximum Sound Level | 38.4 dbA |
| Nominal Voltage | 24 volts |