Qualtek Electronics Corp. 60x60x25mm, 12 VDC, 26.178 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-06025CHJW12-A

Description
FAD1-06025CHJW12-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1061 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 40,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote
Description
FAD1-06025CHJW12-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1061 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 40,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FAD1-06025CHJW12-A is a 60x60x25mm DC axial fan with a hydrodynamic bearing, rated for 12 VDC operation, delivering 26.178 CFM at 5000 rpm with a noise level of 38.4 dB(A) and a power draw of 2.88 W. It uses UL 1061 AWG 26, 320mm wire leads, has a plastic UL94V-0 frame and impeller, operates from -10°C to 70°C, and has a rated life of 40,000 hours at 40°C. The part number format indicates a hydrodynamic bearing model with a speed sensor function.

Datasheet Summary
Powered by GS/AI

The FAD1-06025CHJW12-A is a 60x60x25mm DC axial fan with a hydrodynamic bearing, rated for 12 VDC operation, delivering 26.178 CFM at 5000 rpm with a noise level of 38.4 dB(A) and a power draw of 2.88 W. It uses UL 1061 AWG 26, 320mm wire leads, has a plastic UL94V-0 frame and impeller, operates from -10°C to 70°C, and has a rated life of 40,000 hours at 40°C. The part number format indicates a hydrodynamic bearing model with a speed sensor function.

Suppliers

Company
Product
Description
Supplier Links
60x60x25mm, 12 VDC, 26.178 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06025CHJW12-A - Qualtek Electronics Corp.
Mentor, OH, United States
60x60x25mm, 12 VDC, 26.178 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan
FAD1-06025CHJW12-A
60x60x25mm, 12 VDC, 26.178 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-06025CHJW12-A
FAD1-06025CHJW12-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1061 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 40,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-06025CHJW12-A DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1061 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 40,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
DC Brushless Fans (BLDC) - Q1068-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
Q1068-ND
DC Brushless Fans (BLDC) Q1068-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Hydrodynamic 26.1 CFM (0.731m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Hydrodynamic 26.1 CFM (0.731m³/min) 2 Wire Leads

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-06025CHJW12-A Q1068-ND
Product Name 60x60x25mm, 12 VDC, 26.178 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.18 SCFM (44.5 m³/hr) 26.1 SCFM (44.36 m³/hr)
Maximum Static Pressure 0.2980 in H2O (0.5568 Torr) 0.2980 in H2O (0.5568 Torr)
Maximum Sound Level 38.4 dbA 38.4 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fan Accessories Qualtek Electronics - 51B989 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
DC Brushless Fans (BLDC) - FAD1-05010CSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
2 suppliers
AC Fans - Q591-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 97 SCFM (165 m³/hr)
Maximum Static Pressure 0.3500 in H2O (0.6539 Torr)
View Details
3 suppliers
AC Fans - Q585-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 71 SCFM (121 m³/hr)
Maximum Static Pressure 0.1560 in H2O (0.2915 Torr)
View Details
4 suppliers