Qualtek Electronics Corp. AC Fans FAA1-12025QBMW31

Description
Fan Tubeaxial 230VAC Square - 120mm L x 120mm H Ball 71.0 CFM (1.99m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 120mm L x 120mm H Ball 71.0 CFM (1.99m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - Q585-ND - DigiKey
Thief River Falls, MN, United States
AC Fans
Q585-ND
AC Fans Q585-ND
Fan Tubeaxial 230VAC Square - 120mm L x 120mm H Ball 71.0 CFM (1.99m³/min) 2 Wire Leads

Fan Tubeaxial 230VAC Square - 120mm L x 120mm H Ball 71.0 CFM (1.99m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans AC FAN 120x25mm Ball 230VAC WIRE

AC Fans AC FAN 120x25mm Ball 230VAC WIRE

Buy Now Datasheet
Ac Axial Fan, 120Mm, 71Cfm, 44.1Dba; Nominal Rated Voltage Ac Qualtek Electronics - 45T8697 - Newark, An Avnet Company
Chicago, IL, United States
Ac Axial Fan, 120Mm, 71Cfm, 44.1Dba; Nominal Rated Voltage Ac Qualtek Electronics
45T8697
Ac Axial Fan, 120Mm, 71Cfm, 44.1Dba; Nominal Rated Voltage Ac Qualtek Electronics 45T8697
AC AXIAL FAN, 120MM, 71CFM, 44.1DBA; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:71CFM; Noise Rating:44.1dBA; Power Rating:20.7W RoHS Compliant: Yes

AC AXIAL FAN, 120MM, 71CFM, 44.1DBA; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:71CFM; Noise Rating:44.1dBA; Power Rating:20.7W RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - AC Fans - FAA1-12025QBMW31 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
FAA1-12025QBMW31
Fans, Thermal Management - Fans - AC Fans FAA1-12025QBMW31
FAN AXIAL 120X25MM 230VAC WIRE

FAN AXIAL 120X25MM 230VAC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number Q585-ND FAA1-12025QBMW31 45T8697 FAA1-12025QBMW31
Product Name AC Fans AC Fans Ac Axial Fan, 120Mm, 71Cfm, 44.1Dba; Nominal Rated Voltage Ac Qualtek Electronics Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 71 SCFM (121 m³/hr) 71 SCFM (121 m³/hr) 71 SCFM (121 m³/hr)
Maximum Static Pressure 0.1560 in H2O (0.2915 Torr)
Maximum Sound Level 44.1 dbA 44.1 dbA
Nominal Voltage 230 volts 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-05010CAHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.3 SCFM (17.51 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers
Type 7F.21 - Reverse flow filter fan - 7F21823055500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
0.59 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB208N - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.6003 SCFM (1.02 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details