The FAD1-06025CHHW12-A is a 60x60x25mm brushless DC axial fan with a hydrodynamic bearing, operating at 12 VDC with an airflow of 23.366 CFM at 4500 rpm and a static pressure of 6.400 mmAq. It consumes 2.76 W of power, generates 33.1 dB(A) of noise at one meter from the intake, and has a life expectancy of 40,000 hours at 40°C. The fan features UL 1061 AWG 26 wire leads, a plastic UL94V-0 frame and impeller, and operates within a temperature range of -10°C to 70°C.
FAD1-06025CHHW12-A DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1061 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 40,000 Hours
Approvals: UL, cUL, TUV, CE
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Hydrodynamic 23.4 CFM (0.655m³/min) 2 Wire Leads
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-06025CHHW12-A | Q1067-ND |
| Product Name | 60x60x25mm, 12 VDC, 23.366 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 23.37 SCFM (39.72 m³/hr) | 23.4 SCFM (39.77 m³/hr) |
| Maximum Static Pressure | 0.2520 in H2O (0.4708 Torr) | 0.2520 in H2O (0.4708 Torr) |
| Maximum Sound Level | 33.1 dbA | 33.1 dbA |
| Nominal Voltage | 12 volts | 12 volts |