The FAD1-06025CBMW12-A is a 60x60x25mm brushless DC axial fan with ball bearing, operating at 12 VDC, drawing 0.13 A, and consuming 1.56 W. It delivers 17.9 CFM (0.506 CMM) of airflow at 3500 rpm with a static pressure of 0.152 inAq (3.86 mmAq) and a noise level of 28.1 dB(A). The fan has UL 1061 AWG 26 wire leads, a plastic frame and impeller rated UL94V-0, and operates from -10°C to 70°C with a life expectancy of 70,000 hours at 40°C. The fan's weight is 62.0 g.
FAD1-06025CBMW12-A DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Ball Bearing
Connection: UL 1061 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 17.9 CFM (0.501m³/min) 2 Wire Leads
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-06025CBMW12-A | Q1066-ND | FAD1-06025CBMW12-A |
| Product Name | 60x60x25mm, 12 VDC, 17.9 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 17.9 SCFM (30.43 m³/hr) | 17.9 SCFM (30.43 m³/hr) | |
| Maximum Static Pressure | 0.1520 in H2O (0.2840 Torr) | 0.1520 in H2O (0.2840 Torr) | |
| Maximum Sound Level | 28.1 dbA | 28.1 dbA | |
| Nominal Voltage | 12 volts | 12 volts |