Qualtek Electronics Corp. 60x60x25mm, 12 VDC, 31.643 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan FAD1-06025CBKW14-A

Description
FAD1-06025CBKW14-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Ball Bearing Connection: UL 1061 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Speed Sensor (FG)
Request a Quote Datasheet
Description
FAD1-06025CBKW14-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Ball Bearing Connection: UL 1061 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Speed Sensor (FG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60x60x25mm, 12 VDC, 31.643 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan - FAD1-06025CBKW14-A - Qualtek Electronics Corp.
Mentor, OH, United States
60x60x25mm, 12 VDC, 31.643 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan
FAD1-06025CBKW14-A
60x60x25mm, 12 VDC, 31.643 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan FAD1-06025CBKW14-A
FAD1-06025CBKW14-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Ball Bearing Connection: UL 1061 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Speed Sensor (FG)

FAD1-06025CBKW14-A DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Ball Bearing
Connection: UL 1061 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: Speed Sensor (FG)

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FAD1-06025CBKW14-A
Product Name 60x60x25mm, 12 VDC, 31.643 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.64 SCFM (53.78 m³/hr)
Maximum Static Pressure 0.4450 in H2O (0.8314 Torr)
Maximum Sound Level 42.7 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Fans - FAD1-04020CSHW11 - VAST STOCK CO., LIMITED
Qualtek Electronics Corp.
View Details
2 suppliers
AC Fans - Q577-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 34 SCFM (57.79 m³/hr)
Maximum Static Pressure 0.1160 in H2O (0.2167 Torr)
View Details
3 suppliers
DC Brushless Fans (BLDC) - FAD1-06020CSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.5 SCFM (21.25 m³/hr)
Maximum Static Pressure 0.0820 in H2O (0.1532 Torr)
View Details
3 suppliers
AC Fans - Q563-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21 SCFM (35.69 m³/hr)
Maximum Static Pressure 0.1250 in H2O (0.2335 Torr)
View Details
3 suppliers