FAD1-06020CHKW11 is a 60x60x20mm brushless DC axial fan with a hydrodynamic bearing, operating at 12 VDC, consuming 0.20 A, and delivering 23.554 CFM at 6100 rpm with a static pressure of 7.188 mmAq and a noise level of 39.0 dB/A. The fan has UL 1007 AWG 24 wire leads, a plastic frame and impeller rated UL94V-0, and operates from -10°C to 70°C with a life expectancy of 50,000 hours. It has no approvals.
FAD1-06020CHKW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Note 1: FAD1-06020BBAW11, FAD1-06020BSAW11, FAD1-06020BHAW11, FAD1-06020CBKW11, FAD1-06020CSKW11, FAD1-06020CHKW11 has no approvals.
Note 2: FAD1-06020CHLW11, FAD1-06020DBMW11, FAD1-06020DSMW11 has UL and cUL approvals only
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Hydrodynamic 23.5 CFM (0.658m³/min) 2 Wire Leads
FAN AXIAL 60X20MM 12VDC WIRE
DC Fans DC FAN 60x20mm 12VDC Hydro WIRE
| Qualtek Electronics Corp. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-06020CHKW11 | FAD1-06020CHKW11-ND | FAD1-06020CHKW11 | FAD1-06020CHKW11 |
| Product Name | 60x60x20mm, 12 VDC, 23.554 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 23.55 SCFM (40.04 m³/hr) | 23.5 SCFM (39.94 m³/hr) | 23.5 SCFM (39.94 m³/hr) | |
| Maximum Static Pressure | 0.2830 in H2O (0.5287 Torr) | 0.2830 in H2O (0.5287 Torr) | ||
| Maximum Sound Level | 39 dbA | 39 dbA | 39 dbA | |
| Nominal Voltage | 12 volts | 12 volts | 12 volts |