The FAD1-04020BHLW11 is a 40x40x20mm DC axial fan designed for efficient cooling applications. It operates at 5 VDC and has a maximum airflow of 6.999 CFM, making it suitable for various electronic cooling needs. The fan features a hydro dynamic bearing, which contributes to a quieter operation and a life expectancy of approximately 50,000 hours. It is equipped with 295mm long UL 1007 AWG 26 wire leads for easy connection. The fan's frame and impeller are made from plastic with a UL94V-0 rating, ensuring durability and compliance with fire safety standards. It operates effectively within a temperature range of -10°C to 70°C and has received approvals from UL, cUL, TUV, and CE, indicating its reliability and safety for use in various applications.
FAD1-04020BHLW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 26, 295mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Note 1: FAD1-04020BBAW11, FAD1-04020DBAW11, FAD1-04020BSAW11, FAD1-04020DSAW11, FAD1-04020BHAW11, FAD1-04020DHAW11 has no approvals.
Note 2: FAD1-04020CBAW11, FAD1-04020CSAW11, FAD1-04020CHAW11 has CE and TUV approvals only
DC Fans DC FAN 40x20mm hydro 5VDC WIRE
FAN AXIAL 40X20MM 5VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-04020BHLW11 | FAD1-04020BHLW11 | FAD1-04020BHLW11 |
| Product Name | 40x40x20mm, 5 VDC, 6.999 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 7 SCFM (11.9 m³/hr) | 7 SCFM (11.9 m³/hr) | |
| Maximum Static Pressure | 0.1650 in H2O (0.3083 Torr) | ||
| Maximum Sound Level | 30 dbA | 30 dbA | |
| Nominal Voltage | 5 volts | 5 volts |