The FAD1-04010CHJW11 is a 40x40x10mm DC axial fan with a brushless motor and hydro dynamic bearing, operating at 12 VDC. It delivers 7.000 CFM at 6800 rpm with a static pressure of 0.170 inAq and a noise level of 29.0 dB/A. The fan uses UL 1007 AWG 26 wire leads, 300 mm in length, and weighs 17.0 g. The frame and impeller are made of plastic rated UL94V-0. Operating temperature ranges from -10°C to 70°C, and the expected life is 50,000 hours.
FAD1-04010CHJW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 26, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Frame Material: Plastic UL94V-0
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 40x10mm hydro12VDC WIRE
FAN AXIAL 40X10MM 12VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-04010CHJW11 | FAD1-04010CHJW11 | FAD1-04010CHJW11 |
| Product Name | 40x40x10mm, 12 VDC, 7 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 7 SCFM (11.9 m³/hr) | 7 SCFM (11.9 m³/hr) | |
| Maximum Static Pressure | 0.1700 in H2O (0.3176 Torr) | ||
| Maximum Sound Level | 29 dbA | 29 dbA | |
| Nominal Voltage | 12 volts | 12 volts |