Qualtek Electronics Corp. 40x40x10mm, 12 VDC, 5 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-04010CBMW11

Description
FAD1-04010CBMW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Frame Material: Plastic UL94V-0 Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote
Description
FAD1-04010CBMW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Frame Material: Plastic UL94V-0 Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FAD1-04010 series is a 40x40x10 mm brushless DC axial fan with a plastic UL94V-0 frame and impeller, impedance-protected motor, and 300 mm UL 1007 AWG 26 wire leads. It operates from -10°C to 70°C with a 70,000-hour life expectancy when using two ball bearings. The variant FAD1-04010C*MW11 operates at 12 VDC, draws 0.060 A, consumes 0.72 W, runs at 4800 rpm, delivers 5.000 CFM airflow, produces a static pressure of 0.078 inAq, and generates 22.0 dB(A) noise at one meter distance. The fan weighs 17.0 g.

Datasheet Summary
Powered by GS/AI

The FAD1-04010 series is a 40x40x10 mm brushless DC axial fan with a plastic UL94V-0 frame and impeller, impedance-protected motor, and 300 mm UL 1007 AWG 26 wire leads. It operates from -10°C to 70°C with a 70,000-hour life expectancy when using two ball bearings. The variant FAD1-04010C*MW11 operates at 12 VDC, draws 0.060 A, consumes 0.72 W, runs at 4800 rpm, delivers 5.000 CFM airflow, produces a static pressure of 0.078 inAq, and generates 22.0 dB(A) noise at one meter distance. The fan weighs 17.0 g.

Suppliers

Company
Product
Description
Supplier Links
40x40x10mm, 12 VDC, 5 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04010CBMW11 - Qualtek Electronics Corp.
Mentor, OH, United States
40x40x10mm, 12 VDC, 5 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FAD1-04010CBMW11
40x40x10mm, 12 VDC, 5 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-04010CBMW11
FAD1-04010CBMW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Frame Material: Plastic UL94V-0 Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-04010CBMW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 26, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Frame Material: Plastic UL94V-0
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
DC Brushless Fans (BLDC) - Q612-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
Q612-ND
DC Brushless Fans (BLDC) Q612-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 5.0 CFM (0.140m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 5.0 CFM (0.140m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC FAN 40x10mm Ball 12VDC WIRE

DC Fans DC FAN 40x10mm Ball 12VDC WIRE

Buy Now Datasheet
FAN 40X10MM BALL 12VDC WIRE - 70111352 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN 40X10MM BALL 12VDC WIRE
70111352
FAN 40X10MM BALL 12VDC WIRE 70111352
Qualtek Electronics offers a complete line of low cost AC and DC axial fans produced in high tech facilities assuring high quality standards with large production capabilities. Qualtek's AC and DC fans are offered in a large variety of bearing types: 2-Ball, 1-Ball 1-Sleeve, Sleeve, and Hydro Dynamic with a wide range of speeds. AC fans are available from 115 to 230 VAC and sizes from 60 mm to 280 mm, DC fans from are available from 3.3-60 VDC and sizes from 20 mm to 254 mm with a large array of functions and special features.

Qualtek Electronics offers a complete line of low cost AC and DC axial fans produced in high tech facilities assuring high quality standards with large production capabilities. Qualtek's AC and DC fans are offered in a large variety of bearing types: 2-Ball, 1-Ball 1-Sleeve, Sleeve, and Hydro Dynamic with a wide range of speeds. AC fans are available from 115 to 230 VAC and sizes from 60 mm to 280 mm, DC fans from are available from 3.3-60 VDC and sizes from 20 mm to 254 mm with a large array of functions and special features.

Supplier's Site
Axial Fan, 40Mm, 12Vdc, 5Cfm, 22Dba; Supply Voltage Vdc Qualtek Electronics - 45T8818 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 5Cfm, 22Dba; Supply Voltage Vdc Qualtek Electronics
45T8818
Axial Fan, 40Mm, 12Vdc, 5Cfm, 22Dba; Supply Voltage Vdc Qualtek Electronics 45T8818
AXIAL FAN, 40MM, 12VDC, 5CFM, 22DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:5CFM; Noise Rating:22dBA; Power Rating:720mW; Rated Speed:4800rpmRoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 5CFM, 22DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:5CFM; Noise Rating:22dBA; Power Rating:720mW; Rated Speed:4800rpmRoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010CBMW11 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-04010CBMW11
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-04010CBMW11
FAN AXIAL 40X10MM 12VDC WIRE

FAN AXIAL 40X10MM 12VDC WIRE

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-04010CBMW11 Q612-ND FAD1-04010CBMW11 70111352 45T8818 FAD1-04010CBMW11
Product Name 40x40x10mm, 12 VDC, 5 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan DC Brushless Fans (BLDC) DC Fans FAN 40X10MM BALL 12VDC WIRE Axial Fan, 40Mm, 12Vdc, 5Cfm, 22Dba; Supply Voltage Vdc Qualtek Electronics Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr) 5 SCFM (8.5 m³/hr) 3.3 to 7 SCFM (5.61 to 11.9 m³/hr) 5 SCFM (8.5 m³/hr) 5 SCFM (8.5 m³/hr)
Maximum Static Pressure 0.0780 in H2O (0.1457 Torr) 0.0780 in H2O (0.1457 Torr)
Maximum Sound Level 22 dbA 22 dbA 14 to 29 dbA 22 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - Q622-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.3 SCFM (41.3 m³/hr)
Maximum Static Pressure 0.2070 in H2O (0.3867 Torr)
View Details
2 suppliers
Fan Accessories Qualtek Electronics - 17B6475 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
AC Fans - Q584-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 71 SCFM (121 m³/hr)
Maximum Static Pressure 0.1560 in H2O (0.2915 Torr)
View Details
4 suppliers
30x30x10mm, 12 VDC, 4 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-03010CHHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
View Details
3 suppliers