Qualtek Electronics Corp. AC Fans FAA1-12038NBJT31-A

Description
Fan Tubeaxial 115VAC Square - 119.5mm L x 119.5mm H Ball 103.5 CFM (2.90m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 119.5mm L x 119.5mm H Ball 103.5 CFM (2.90m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - Q1098-ND - DigiKey
Thief River Falls, MN, United States
AC Fans
Q1098-ND
AC Fans Q1098-ND
Fan Tubeaxial 115VAC Square - 119.5mm L x 119.5mm H Ball 103.5 CFM (2.90m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 119.5mm L x 119.5mm H Ball 103.5 CFM (2.90m³/min) 2 Terminals

Buy Now Datasheet
Ac Axial Fan, 120Mm, 103.5Cfm, 47Dba; Nominal Rated Voltage Ac Qualtek Electronics - 44W9205 - Newark, An Avnet Company
Chicago, IL, United States
Ac Axial Fan, 120Mm, 103.5Cfm, 47Dba; Nominal Rated Voltage Ac Qualtek Electronics
44W9205
Ac Axial Fan, 120Mm, 103.5Cfm, 47Dba; Nominal Rated Voltage Ac Qualtek Electronics 44W9205
AC AXIAL FAN, 120MM, 103.5CFM, 47DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:103.5CFM; Noise Rating:47dBA; Power Rating:17.2W RoHS Compliant: Yes

AC AXIAL FAN, 120MM, 103.5CFM, 47DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:103.5CFM; Noise Rating:47dBA; Power Rating:17.2W RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - AC Fans - FAA1-12038NBJT31-A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
FAA1-12038NBJT31-A
Fans, Thermal Management - Fans - AC Fans FAA1-12038NBJT31-A
FAN AXIAL

FAN AXIAL

Supplier's Site
AC Fans AC FAN 120x38mm Ball 115VAC TERM

AC Fans AC FAN 120x38mm Ball 115VAC TERM

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number Q1098-ND 44W9205 FAA1-12038NBJT31-A FAA1-12038NBJT31-A
Product Name AC Fans Ac Axial Fan, 120Mm, 103.5Cfm, 47Dba; Nominal Rated Voltage Ac Qualtek Electronics Fans, Thermal Management - Fans - AC Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 104 SCFM (176 m³/hr) 104 SCFM (176 m³/hr) 104 SCFM (176 m³/hr)
Maximum Static Pressure 0.3500 in H2O (0.6539 Torr)
Maximum Sound Level 47 dbA 47 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

6025-7 Series 1.30 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025L48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 27.86 dbA
View Details
Axial Fan - 380DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.5 SCFM (14.45 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Type 7F.20 - Filter Fan - 7F2081204250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
40x40x10mm, 5 VDC, 5 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04010BHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Maximum Static Pressure 0.0780 in H2O (0.1457 Torr)
View Details
3 suppliers