Qualtek Electronics Corp. Emi/rfi Power Line Filter, 6A 0.4Ma; Connector Type Qualtek Electronics 880-06/003

Description
EMI/RFI POWER LINE FILTER, 6A 0.4mA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Capacitance:0.22µF RoHS Compliant: Yes
Datasheet
Description
EMI/RFI POWER LINE FILTER, 6A 0.4mA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Capacitance:0.22µF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi/rfi Power Line Filter, 6A 0.4Ma; Connector Type Qualtek Electronics - 17B7606 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Power Line Filter, 6A 0.4Ma; Connector Type Qualtek Electronics
17B7606
Emi/rfi Power Line Filter, 6A 0.4Ma; Connector Type Qualtek Electronics 17B7606
EMI/RFI POWER LINE FILTER, 6A 0.4mA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Capacitance:0.22µF RoHS Compliant: Yes

EMI/RFI POWER LINE FILTER, 6A 0.4mA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Capacitance:0.22µF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 17B7606
Product Name Emi/rfi Power Line Filter, 6A 0.4Ma; Connector Type Qualtek Electronics
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details