PWR ENTRY MOD, IEC C14, 10A, 115/250V; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Panel Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 23T2020 |
| Product Name | Pwr Entry Mod, Iec C14, 10A, 115/250V; Connector Type Qualtek Electronics |
| Standards and Certifications | RoHS |