Qualtek Electronics Corp. Power Entry Connectors - Inlets, Outlets, Modules 864-10/009

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - Q488-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q488-ND
Power Entry Connectors - Inlets, Outlets, Modules Q488-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
EMI POWER LINE FILTER, MULTI FUNCTION MODULE, W/IEC CONN, DBL FUSEHOLDR, W/VOLTG - 70133402 - Allied Electronics, Inc.
Fort Worth, TX, USA
EMI POWER LINE FILTER, MULTI FUNCTION MODULE, W/IEC CONN, DBL FUSEHOLDR, W/VOLTG
70133402
EMI POWER LINE FILTER, MULTI FUNCTION MODULE, W/IEC CONN, DBL FUSEHOLDR, W/VOLTG 70133402
The 864 Series of multi-function module filters effectively suppress EMI noise, both line-to-ground (common mode) and line-to-line (differential model) for general applications.

The 864 Series of multi-function module filters effectively suppress EMI noise, both line-to-ground (common mode) and line-to-line (differential model) for general applications.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number Q488-ND 70133402
Product Name Power Entry Connectors - Inlets, Outlets, Modules EMI POWER LINE FILTER, MULTI FUNCTION MODULE, W/IEC CONN, DBL FUSEHOLDR, W/VOLTG
Device Type Power Entry Module Power Entry Module
Configuration IEC IEC
Mounting Style Panel; Flange Panel
Termination Types Quick Connect
Standards / Certifications UL; CSA; VDE; CSA, UL, VDE
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight 15° Angled Receptacle - F42S58A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
20 Amp Tamper Resistant Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2012C - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details