Qualtek Electronics Corp. Power Entry Connectors - Inlets, Outlets, Modules 860-02/001

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - Q470-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q470-ND
Power Entry Connectors - Inlets, Outlets, Modules Q470-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Filter, EMI; 250 VAC; 2 A (RMS) (Max.) @ 250 VAC; 0.45 mA (Max.); EMI - 70133322 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, EMI; 250 VAC; 2 A (RMS) (Max.) @ 250 VAC; 0.45 mA (Max.); EMI
70133322
Filter, EMI; 250 VAC; 2 A (RMS) (Max.) @ 250 VAC; 0.45 mA (Max.); EMI 70133322
The 860 Series of general-purpose single-stage filters with a fused IEC 320 connector is designed for one 5 × 20 mm fuse and a spare fuse with a safety interlock that prevents fuse removal when a power cord is inserted.

The 860 Series of general-purpose single-stage filters with a fused IEC 320 connector is designed for one 5 × 20 mm fuse and a spare fuse with a safety interlock that prevents fuse removal when a power cord is inserted.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number Q470-ND 70133322
Product Name Power Entry Connectors - Inlets, Outlets, Modules Filter, EMI; 250 VAC; 2 A (RMS) (Max.) @ 250 VAC; 0.45 mA (Max.); EMI
Device Type Power Entry Module Power Entry Module
Configuration IEC IEC
Mounting Style Panel; Flange Panel
Termination Types Quick Connect
Standards / Certifications UL; CSA; VDE; CSA, UL, VDE UL; CSA; VDE
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Small Box Receptacle - D31S51A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details