TE Connectivity IEC Unfiltered Inlets 1609112-8

Description
Electrical Characteristics Current Rating (AMP) : 10 Operating Voltage (VAC) : 250 Product Type Features Filter Connector Style : Male Receptacle Filter Connector Type : IEC 60320-1 C-14 Output Termination Type : 3/16" Faston
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 10 Operating Voltage (VAC) : 250 Product Type Features Filter Connector Style : Male Receptacle Filter Connector Type : IEC 60320-1 C-14 Output Termination Type : 3/16" Faston
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Unfiltered Inlets - 1609112-8 - TE Connectivity
Berwyn, PA, United States
IEC Unfiltered Inlets
1609112-8
IEC Unfiltered Inlets 1609112-8
Electrical Characteristics Current Rating (AMP) : 10 Operating Voltage (VAC) : 250 Product Type Features Filter Connector Style : Male Receptacle Filter Connector Type : IEC 60320-1 C-14 Output Termination Type : 3/16" Faston

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Operating Voltage (VAC) : 250

Product Type Features


  • Filter Connector Style : Male Receptacle
  • Filter Connector Type : IEC 60320-1 C-14
  • Output Termination Type : 3/16" Faston
Buy Now Datasheet
AC Power Entry Modules - 1609112-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Entry Modules
1609112-8
AC Power Entry Modules 1609112-8
C STYLE UNFILTERED

C STYLE UNFILTERED

Buy Now
AC Power Entry Modules - 1609112-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Entry Modules
1609112-8
AC Power Entry Modules 1609112-8
Power Entry Unfiltered

Power Entry Unfiltered

Buy Now
Swedesboro, NJ, United States
AC Power Entry Modules
1609112-8
AC Power Entry Modules 1609112-8
AC Power Entry Modules

AC Power Entry Modules

Buy Now
Power Entry Connectors - Inlets, Outlets, Modules - CCM1647-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
CCM1647-ND
Power Entry Connectors - Inlets, Outlets, Modules CCM1647-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Power Connectors Power Connectors Power Connectors
Product Number 1609112-8 1609112-8 CCM1647-ND
Product Name IEC Unfiltered Inlets AC Power Entry Modules Power Entry Connectors - Inlets, Outlets, Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Applications Residential
Standards / Certifications RoHS UL; CSA; VDE; CSA, UL, VDE
Voltage Rating 250 volts 125/250V
Power Type AC Power Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-6609107-8 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
2 suppliers
AC Power Entry Modules - 1-6609940-6 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Power Entry Modules - 1-6609951-9 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 115 to 230 volts
View Details
2 suppliers