Qualtek Electronics Corp. Power Entry Connectors - Inlets, Outlets, Modules 858-10/015

Description
PWR ENT RCPT IEC320-C14 PANEL QC
Request a Quote Datasheet
Description
PWR ENT RCPT IEC320-C14 PANEL QC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - Q469-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q469-ND
Power Entry Connectors - Inlets, Outlets, Modules Q469-ND
PWR ENT RCPT IEC320-C14 PANEL QC

PWR ENT RCPT IEC320-C14 PANEL QC

Buy Now Datasheet
HIGH PERFORMANCE IEC CONNECTOR FILTER - 70133321 - Allied Electronics, Inc.
Fort Worth, TX, USA
HIGH PERFORMANCE IEC CONNECTOR FILTER
70133321
HIGH PERFORMANCE IEC CONNECTOR FILTER 70133321
The 858 Series of IEC connector filters are designed as a high performance general-purpose filter providing effective EMI suppression of line-to-ground (common mode) and low frequency line-to-line (differential mode) noise.

The 858 Series of IEC connector filters are designed as a high performance general-purpose filter providing effective EMI suppression of line-to-ground (common mode) and low frequency line-to-line (differential mode) noise.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number Q469-ND 70133321
Product Name Power Entry Connectors - Inlets, Outlets, Modules HIGH PERFORMANCE IEC CONNECTOR FILTER
Device Type Power Entry Module Power Entry Module
Configuration IEC IEC
Mounting Style Panel; Flange Panel
Termination Types Quick Connect
Standards / Certifications UL; CSA; VDE; CSA, UL, VDE
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight 15° Angled Receptacle - F31S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details