Qualtek Electronics Corp. Power Line Filter Modules 851-05/005

Description
Single Phase EMC/EMI Line Filter 5A 115V, 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 5A 115V, 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - Q460-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
Q460-ND
Power Line Filter Modules Q460-ND
Single Phase EMC/EMI Line Filter 5A 115V, 250VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 5A 115V, 250VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Filter, EMI; 5 A (RMS) (Max.) @ 250 VAC; 2250 VDC (Line to Ground); 115/250 - 70133314 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, EMI; 5 A (RMS) (Max.) @ 250 VAC; 2250 VDC (Line to Ground); 115/250
70133314
Filter, EMI; 5 A (RMS) (Max.) @ 250 VAC; 2250 VDC (Line to Ground); 115/250 70133314
The 851 Series of general-purpose single-stage filters are designed to economically suppress line-to-ground (common mode) interference and built to meet or exceed most international safety standards and requirements.

The 851 Series of general-purpose single-stage filters are designed to economically suppress line-to-ground (common mode) interference and built to meet or exceed most international safety standards and requirements.

Supplier's Site
Power Line Filter, 5A, 115/250Vac; Filter Applications Qualtek Electronics - 17B7326 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 5A, 115/250Vac; Filter Applications Qualtek Electronics
17B7326
Power Line Filter, 5A, 115/250Vac; Filter Applications Qualtek Electronics 17B7326
POWER LINE FILTER, 5A, 115/250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:5A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:851 Series RoHS Compliant: Yes

POWER LINE FILTER, 5A, 115/250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:5A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:851 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number Q460-ND 70133314 17B7326
Product Name Power Line Filter Modules Filter, EMI; 5 A (RMS) (Max.) @ 250 VAC; 2250 VDC (Line to Ground); 115/250 Power Line Filter, 5A, 115/250Vac; Filter Applications Qualtek Electronics
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Chassis Mount Chassis
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark; BSI CE Conformity Marks
Rated Voltage 115 to 250 volts 115 to 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
3-Phase Filters - 1-2405080-6 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 180 amps
View Details
3 suppliers
Power Line Filter Modules - 486-3-110-818-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers