Qualtek Electronics Corp. Power Line Filter Modules 851-03/003

Description
Single Phase EMC/EMI Line Filter 3A 115V, 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 3A 115V, 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - Q458-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
Q458-ND
Power Line Filter Modules Q458-ND
Single Phase EMC/EMI Line Filter 3A 115V, 250VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 3A 115V, 250VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Filter, EMI; 3 A (RMS) (Max.) @ 250 VAC; 2250 VDC (Line to Ground); 115/250 - 70133313 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, EMI; 3 A (RMS) (Max.) @ 250 VAC; 2250 VDC (Line to Ground); 115/250
70133313
Filter, EMI; 3 A (RMS) (Max.) @ 250 VAC; 2250 VDC (Line to Ground); 115/250 70133313
The 851 Series of general-purpose single-stage filters are designed to economically suppress line-to-ground (common mode) interference and built to meet or exceed most international safety standards and requirements.

The 851 Series of general-purpose single-stage filters are designed to economically suppress line-to-ground (common mode) interference and built to meet or exceed most international safety standards and requirements.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number Q458-ND 70133313
Product Name Power Line Filter Modules Filter, EMI; 3 A (RMS) (Max.) @ 250 VAC; 2250 VDC (Line to Ground); 115/250
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount Chassis
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Choke, 1Mh, 10A, 1-Phase; Dc Current Rating Schurter - 53AJ8387 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Current 10 amps
View Details
Power Line Filters - 2378701 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details