120mm wire form fan guard made from C1008 bright basic wire with bright nickel chrome plating, featuring a ring diameter of 1.6 ± 0.1 mm, rib diameter of 2.0 ± 0.1 mm, and overall dimensions controlled to ±0.5 mm general tolerance. The design includes serrations with a depth of 0.35 ± 0.05 mm and is RoHS compliant.
120mm Wire Form Fan Guard
Material: C1008 Bright Basic Wire
Finish: Bright Nickel Chrome Plating
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Fan Guards |
| Product Number | 8195 |
| Product Name | 120mm Wire Form Fan Guard, Bright Nickel Chrome Finish |