40mm wire form fan guard made from C1008 bright basic wire with bright nickel chrome plating, featuring a ring and rib diameter of 1.6 ± 0.1 mm, a serration depth of 0.35 ± 0.05 mm, and an overall dimension tolerance of ± 0.5 mm unless otherwise noted. RoHS compliant.
40mm Wire Form Fan Guard
Material: C1008 Bright Basic Wire
Finish: Bright Nickel Chrome Plating
Fan Filters & Accessories WIRE GUARD 40MM
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Fan Guards | Fan Guards |
| Product Number | 8149 | 08149 |
| Product Name | 40mm Wire Form Fan Guard, Bright Nickel Chrome Finish | Fan Filters & Accessories |