80mm wire form fan guard made from C1008 bright basic wire with bright nickel chrome plating, featuring a ring diameter of 1.2 ± 0.1 mm and a rib diameter of 1.6 ± 0.1 mm, with serrations 0.30 ± 0.05 mm deep, and overall dimensions in compliance with ±0.5 mm general tolerances; RoHS compliant.
80mm Wire Form Fan Guard
Material: C1008 Bright Basic Wire
Finish: Bright Nickel Chrome Plating
Fan Filters & Accessories WIRE GUARD 80MM
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Fan Guards | Fan Guards |
| Product Number | 8153 | 08153 |
| Product Name | 80mm Wire Form Fan Guard, Bright Nickel Chrome Finish | Fan Filters & Accessories |