Wire form fan guard for 150mm applications, made from C1008 bright basic wire with bright nickel chrome plating, featuring serrations 0.35 ± 0.05mm deep, ring and rib diameters of 1.6 ± 0.1mm and 2.0 ± 0.1mm respectively, and overall dimensions controlled to ±0.5mm general tolerance. RoHS compliant.
150mm Wire Form Fan Guard
Material: C1008 Bright Basic Wire
Finish: Bright Nickel Chrome Plating
Fan Filters & Accessories WIRE FORM FAN GUARD 150mm
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Fan Guards | Fan Guards |
| Product Number | 8169 | 08169 |
| Product Name | 150mm Wire Form Fan Guard, Bright Nickel Chrome Finish | Fan Filters & Accessories |