92mm wire form fan guard made from SAE1008 bright basic wire with bright nickel chrome plating, featuring a ring diameter of 1.6 ± 0.1mm and rib diameter of 1.8 ± 0.1mm, with serrations of 0.30 ± 0.05mm depth, a 4.57mm reference diameter, and a 14.2mm outer diameter, complying with RoHS standards.
92mm Wire Form Fan Guard
Material: C1008 Bright Basic Wire
Finish: Bright Nickel Chrome Plating
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Fan Guards |
| Product Number | 8133 |
| Product Name | 92mm Wire Form Fan Guard, Bright Nickel Chrome Finish |