Wire form fan guard for 150mm fans, made from C1008 bright basic wire with bright nickel chrome plating, featuring serrations with 0.35 ± 0.05mm depth and a ring diameter of 1.8 ± 0.1mm, with overall dimensions controlled to ±0.5mm general tolerance and RoHS compliant.
150mm Wire Form Fan Guard
Material: C1008 Bright Basic Wire
Finish: Bright Nickel Chrome Plating
Fan Filters & Accessories 6" FAN GUARD
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Fan Guards | Fan Guards |
| Product Number | 8126 | 08126 |
| Product Name | 150mm Wire Form Fan Guard, Bright Nickel Chrome Finish | Fan Filters & Accessories |