Qualtek Electronics Corp. Power Entry Connectors - Inlets, Outlets, Modules 762-18/002

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - Q302-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q302-ND
Power Entry Connectors - Inlets, Outlets, Modules Q302-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Module, Multifunction; 6 A (RMS) (Max.)@ 115 VAC, 6 A (RMS) (Max.) @ 250 VAC - 70133408 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Multifunction; 6 A (RMS) (Max.)@ 115 VAC, 6 A (RMS) (Max.) @ 250 VAC
70133408
Module, Multifunction; 6 A (RMS) (Max.)@ 115 VAC, 6 A (RMS) (Max.) @ 250 VAC 70133408
Multi-Function Modules. Both snap-in and screw mount incorporates an IEC male power inlet, fuseholder and optional voltage selector and power switch. Max. Rating: 761 and 762 Series — UL/CSAVDE 6 A/250 AC Max. Rating: 763 Series — ULVDE 10 A, CAS 6 A/250 VAC Max. Rating: 764 Series — US/CSA, VDE 10 A/250 V Max. Rating: 765 and 766 Series — UL/CSA 10 A, VDE 6 A/250 VAC

Multi-Function Modules. Both snap-in and screw mount incorporates an IEC male power inlet, fuseholder and optional voltage selector and power switch.

  • Max. Rating: 761 and 762 Series — UL/CSAVDE 6 A/250 AC
  • Max. Rating: 763 Series — ULVDE 10 A, CAS 6 A/250 VAC
  • Max. Rating: 764 Series — US/CSA, VDE 10 A/250 V
  • Max. Rating: 765 and 766 Series — UL/CSA 10 A, VDE 6 A/250 VAC
Supplier's Site
AC Power Entry Modules - 762-18/002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
762-18/002
AC Power Entry Modules 762-18/002
AC Power Entry Modules Snap-In Mnt Solder Module Only

AC Power Entry Modules Snap-In Mnt Solder Module Only

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number Q302-ND 70133408 762-18/002
Product Name Power Entry Connectors - Inlets, Outlets, Modules Module, Multifunction; 6 A (RMS) (Max.)@ 115 VAC, 6 A (RMS) (Max.) @ 250 VAC AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel Snap-In Panel; Panel Mount, Snap-In
Termination Types Quick Connect - 0.250" (6.3mm) Quick Disconnect Quick Connect (0.250")
Standards / Certifications UL; CSA; CSA, SEMKO, UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1466493 - RS Components, Ltd.
Specs
Power Type AC Power Connector
Device Type Receptacle; Industrial Power Connectors
Mounting Style Cable; Cable mount
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-120-308-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Solder Cup
View Details
IP67 Watertight 15° Angled Receptacle - F41S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Kinetix 6200/6500 Axis Module - 2094-BM02-M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details