Qualtek Electronics Corp. Power Entry Module, Iec C14, 10A 115-250Vac, Spst Switch, 5X20Mm Fuseholder; Connector Type Qualtek Electronics 761-18/003

Description
POWER ENTRY MODULE, IEC C14, 10A 115-250VAC, SPST SWITCH, 5X20MM FUSEHOLDER; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; IP Rating:-; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, IEC C14, 10A 115-250VAC, SPST SWITCH, 5X20MM FUSEHOLDER; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; IP Rating:-; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Iec C14, 10A 115-250Vac, Spst Switch, 5X20Mm Fuseholder; Connector Type Qualtek Electronics - 17B7286 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Iec C14, 10A 115-250Vac, Spst Switch, 5X20Mm Fuseholder; Connector Type Qualtek Electronics
17B7286
Power Entry Module, Iec C14, 10A 115-250Vac, Spst Switch, 5X20Mm Fuseholder; Connector Type Qualtek Electronics 17B7286
POWER ENTRY MODULE, IEC C14, 10A 115-250VAC, SPST SWITCH, 5X20MM FUSEHOLDER; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; IP Rating:-; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE, IEC C14, 10A 115-250VAC, SPST SWITCH, 5X20MM FUSEHOLDER; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; IP Rating:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 17B7286
Product Name Power Entry Module, Iec C14, 10A 115-250Vac, Spst Switch, 5X20Mm Fuseholder; Connector Type Qualtek Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - IP4253CZ16-8-TTL,1 - Rochester Electronics
Specs
Package / Mounting Surface Mount
Standards and Certifications RoHS
View Details
2 suppliers
Power Line Filter Modules - 174-100KEBS6BFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers