Qualtek Electronics Corp. Power Entry Modules (PEM) 742W-15/12

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q1033-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q1033-ND
Power Entry Modules (PEM) Q1033-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Buy Now Datasheet
Power Entry, Rcpt, 15A, 250Vac, Solder; Product Range Qualtek Electronics - 17B7217 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 15A, 250Vac, Solder; Product Range Qualtek Electronics
17B7217
Power Entry, Rcpt, 15A, 250Vac, Solder; Product Range Qualtek Electronics 17B7217
POWER ENTRY, RCPT, 15A, 250VAC, SOLDER; Product Range:742W Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Solder RoHS Compliant: Yes

POWER ENTRY, RCPT, 15A, 250VAC, SOLDER; Product Range:742W Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site
Ac Receptacles Qualtek Electronics - 27AK0677 - Newark, An Avnet Company
Chicago, IL, United States
Ac Receptacles Qualtek Electronics
27AK0677
Ac Receptacles Qualtek Electronics 27AK0677
AC RECEPTACLES

AC RECEPTACLES

Supplier's Site
Module, Outlet; 10 A; 250 V; Black; Thermoplastic (Housing); IEC Approved - 70133385 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Outlet; 10 A; 250 V; Black; Thermoplastic (Housing); IEC Approved
70133385
Module, Outlet; 10 A; 250 V; Black; Thermoplastic (Housing); IEC Approved 70133385
Two, three and four position snap-in type multiple outlets with solder tabs. Max. Rating: 10 A/250 VAC Designed for 1.5 mm Panel Thickness

Two, three and four position snap-in type multiple outlets with solder tabs.

  • Max. Rating: 10 A/250 VAC
  • Designed for 1.5 mm Panel Thickness
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Q1033-ND 17B7217 27AK0677 70133385
Product Name Power Entry Modules (PEM) Power Entry, Rcpt, 15A, 250Vac, Solder; Product Range Qualtek Electronics Ac Receptacles Qualtek Electronics Module, Outlet; 10 A; 250 V; Black; Thermoplastic (Housing); IEC Approved
Mounting Panel Mount, Snap-In Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details