Qualtek Electronics Corp. Plugs and Receptacles 739W-X2/40

Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - Q1032-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
Q1032-ND
Plugs and Receptacles Q1032-ND
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In

Buy Now Datasheet
Power Outlet, NEMA 5-15R, Snap In, Right Angle, IDC Terminal - 70133237 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Outlet, NEMA 5-15R, Snap In, Right Angle, IDC Terminal
70133237
Power Outlet, NEMA 5-15R, Snap In, Right Angle, IDC Terminal 70133237
Snap-in outlets with quick disconnect or IDC terminals. Max. Rating: UL and cUL 15 A/125 VAC

Snap-in outlets with quick disconnect or IDC terminals.

  • Max. Rating: UL and cUL 15 A/125 VAC
Supplier's Site
Connector, Pwr Entry, Rcpt, 15A, 125V; Product Range Qualtek Electronics - 02P5425 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Pwr Entry, Rcpt, 15A, 125V; Product Range Qualtek Electronics
02P5425
Connector, Pwr Entry, Rcpt, 15A, 125V; Product Range Qualtek Electronics 02P5425
CONNECTOR, PWR ENTRY, RCPT, 15A, 125V; Product Range:-; Gender:Receptacle; Voltage Rating:125V; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:IDC / IDT; Connector Type:Power Entry RoHS Compliant: Yes

CONNECTOR, PWR ENTRY, RCPT, 15A, 125V; Product Range:-; Gender:Receptacle; Voltage Rating:125V; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:IDC / IDT; Connector Type:Power Entry RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Q1032-ND 70133237 02P5425
Product Name Plugs and Receptacles Power Outlet, NEMA 5-15R, Snap In, Right Angle, IDC Terminal Connector, Pwr Entry, Rcpt, 15A, 125V; Product Range Qualtek Electronics
Mounting Panel Mount, Snap-In Snap-In Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products