Qualtek Electronics Corp. Plugs and Receptacles 739W-X2/32-A

Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - Q1211-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
Q1211-ND
Plugs and Receptacles Q1211-ND
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In

Buy Now Datasheet
Conn, Nema 5-15R, 15A, 125Vac, Panel; Product Range Qualtek Electronics - 50AJ0585 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Nema 5-15R, 15A, 125Vac, Panel; Product Range Qualtek Electronics
50AJ0585
Conn, Nema 5-15R, 15A, 125Vac, Panel; Product Range Qualtek Electronics 50AJ0585
CONN, NEMA 5-15R, 15A, 125VAC, PANEL; Product Range:739W Series; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Solder RoHS Compliant: Yes

CONN, NEMA 5-15R, 15A, 125VAC, PANEL; Product Range:739W Series; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Q1211-ND 50AJ0585
Product Name Plugs and Receptacles Conn, Nema 5-15R, 15A, 125Vac, Panel; Product Range Qualtek Electronics
Mounting Panel Mount, Snap-In Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products