Qualtek Electronics Corp. Plugs and Receptacles 739W-X2/03

Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - Q228-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
Q228-ND
Plugs and Receptacles Q228-ND
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In

Buy Now Datasheet
Plugs and Receptacles - 739W-X2/03 - ODG (Origin Data Global)
Shenzhen, China
Plugs and Receptacles
739W-X2/03
Plugs and Receptacles 739W-X2/03
PWR ENT RCPT NEMA5-15 PANEL IDC

PWR ENT RCPT NEMA5-15 PANEL IDC

Supplier's Site Datasheet
Outlet; Snap-In Mount; 15 A; 125 VAC; Black; Nylon; UL 94V-0; UL, CSA - 70133332 - Allied Electronics, Inc.
Fort Worth, TX, USA
Outlet; Snap-In Mount; 15 A; 125 VAC; Black; Nylon; UL 94V-0; UL, CSA
70133332
Outlet; Snap-In Mount; 15 A; 125 VAC; Black; Nylon; UL 94V-0; UL, CSA 70133332
Snap-in outlets with quick disconnect or IDC terminals. Max. Rating: UL and cUL 15 A/125 VAC

Snap-in outlets with quick disconnect or IDC terminals.

  • Max. Rating: UL and cUL 15 A/125 VAC
Supplier's Site
Connector, Power Entry, Receptacle, 15A; Product Range Qualtek Electronics - 17B7202 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Product Range Qualtek Electronics
17B7202
Connector, Power Entry, Receptacle, 15A; Product Range Qualtek Electronics 17B7202
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Product Range:-; Gender:Receptacle; Voltage Rating:125V; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:IDC / IDT; Connector Type:Power Entry RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Product Range:-; Gender:Receptacle; Voltage Rating:125V; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:IDC / IDT; Connector Type:Power Entry RoHS Compliant: Yes

Supplier's Site Datasheet
Ac Receptacles Qualtek Electronics - 27AK0668 - Newark, An Avnet Company
Chicago, IL, United States
Ac Receptacles Qualtek Electronics
27AK0668
Ac Receptacles Qualtek Electronics 27AK0668
AC RECEPTACLES

AC RECEPTACLES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Q228-ND 739W-X2/03 70133332 17B7202 27AK0668
Product Name Plugs and Receptacles Plugs and Receptacles Outlet; Snap-In Mount; 15 A; 125 VAC; Black; Nylon; UL 94V-0; UL, CSA Connector, Power Entry, Receptacle, 15A; Product Range Qualtek Electronics Ac Receptacles Qualtek Electronics
Mounting Panel Mount, Snap-In Panel Mount, Snap-In Snap-In Mount Panel Mount
Unlock Full Specs
to access all available technical data