Qualtek Electronics Corp. Power Entry Modules (PEM) 704-00/00

Description
Power Entry Connector Plug, Female Sockets IEC 320-C13 Free Hanging (In-Line)
Request a Quote Datasheet
Description
Power Entry Connector Plug, Female Sockets IEC 320-C13 Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q213-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q213-ND
Power Entry Modules (PEM) Q213-ND
Power Entry Connector Plug, Female Sockets IEC 320-C13 Free Hanging (In-Line)

Power Entry Connector Plug, Female Sockets IEC 320-C13 Free Hanging (In-Line)

Buy Now Datasheet
Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Qualtek Electronics - 17B6858 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Qualtek Electronics
17B6858
Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Qualtek Electronics 17B6858
CONNECTOR, IEC POWER ENTRY, PLUG, 10A; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, PLUG, 10A; IEC Connector Type:IEC C13 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Q213-ND 17B6858
Product Name Power Entry Modules (PEM) Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Qualtek Electronics
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details