Qualtek Electronics Corp. Power Entry Modules (PEM) 701W-15/21

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q256-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q256-ND
Power Entry Modules (PEM) Q256-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Power Entry, Inlet, 15A, 250Vac, Solder; Iec Connector Type Qualtek Electronics - 17B6803 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Inlet, 15A, 250Vac, Solder; Iec Connector Type Qualtek Electronics
17B6803
Power Entry, Inlet, 15A, 250Vac, Solder; Iec Connector Type Qualtek Electronics 17B6803
POWER ENTRY, INLET, 15A, 250VAC, SOLDER; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:701W Series RoHS Compliant: Yes

POWER ENTRY, INLET, 15A, 250VAC, SOLDER; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:701W Series RoHS Compliant: Yes

Supplier's Site
Inlet, Power; Snap In Mount; 250 VAC; 12-15 A; UL, CSA - 70133393 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inlet, Power; Snap In Mount; 250 VAC; 12-15 A; UL, CSA
70133393
Inlet, Power; Snap In Mount; 250 VAC; 12-15 A; UL, CSA 70133393
Male power inlets. Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC Snap-In Mount for 1.0 mm, 2.0 mm, 2.5 mm and 3.00 mm Panel Thickness Available

Male power inlets.

  • Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC
  • Snap-In Mount for 1.0 mm, 2.0 mm, 2.5 mm and 3.00 mm Panel Thickness Available
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Q256-ND 17B6803 70133393
Product Name Power Entry Modules (PEM) Power Entry, Inlet, 15A, 250Vac, Solder; Iec Connector Type Qualtek Electronics Inlet, Power; Snap In Mount; 250 VAC; 12-15 A; UL, CSA
Mounting Panel Mount, Snap-In Snap-In, Flange Mount Snap In Mount
Unlock Full Specs
to access all available technical data