Qualtek Electronics Corp. Power, Line Cables and Extension Cords 316009-01

Description
6.56' (2.00m) Power Cord Black IEC 320-C13, Right Angle To Cable SJT
Request a Quote Datasheet
Description
6.56' (2.00m) Power Cord Black IEC 320-C13, Right Angle To Cable SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 316009-01-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
316009-01-ND
Power, Line Cables and Extension Cords 316009-01-ND
6.56' (2.00m) Power Cord Black IEC 320-C13, Right Angle To Cable SJT

6.56' (2.00m) Power Cord Black IEC 320-C13, Right Angle To Cable SJT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 316009-01-ND
Product Name Power, Line Cables and Extension Cords
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-500 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Stability Cables - SV-185-FF-25 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details