Qualtek Electronics Corp. Assembly Cable, Molded Power Cords & Cables 312019-01

Description
Assembly Cable, Molded Power Cords & Cables
Request a Quote Datasheet
Description
Assembly Cable, Molded Power Cords & Cables
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Assembly Cable, Molded Power Cords & Cables - 312019-01 - Heilind Electronics, Inc.
Wilmington, MA, United States
Assembly Cable, Molded Power Cords & Cables
312019-01
Assembly Cable, Molded Power Cords & Cables 312019-01
Assembly Cable, Molded Power Cords & Cables

Assembly Cable, Molded Power Cords & Cables

Buy Now
Power, Line Cables and Extension Cords - Q353-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q353-ND
Power, Line Cables and Extension Cords Q353-ND
10.00' (3.05m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

10.00' (3.05m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

Buy Now Datasheet
Power Cord; 15 A; 9 ft. 10 in.; 60 degC; 3 x 14 AWG Wire, AWG - 70133285 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 15 A; 9 ft. 10 in.; 60 degC; 3 x 14 AWG Wire, AWG
70133285
Power Cord; 15 A; 9 ft. 10 in.; 60 degC; 3 x 14 AWG Wire, AWG 70133285
2 Conductor Power Cords UL Listed CSA Certified VDE Approved

2 Conductor Power Cords

  • UL Listed
  • CSA Certified
  • VDE Approved
Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 312019-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
312019-01
Cable Assemblies - Power, Line Cables and Extension Cords 312019-01
CRD 14AWG NEMA5-15P - 320C13 10'

CRD 14AWG NEMA5-15P - 320C13 10'

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 312019-01 Q353-ND 70133285 312019-01
Product Name Assembly Cable, Molded Power Cords & Cables Power, Line Cables and Extension Cords Power Cord; 15 A; 9 ft. 10 in.; 60 degC; 3 x 14 AWG Wire, AWG Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 10 ft (30.48 dm) 9.83 ft (29.96 dm) 10 ft (30.48 dm)
Connector Type NEMA 5-15P 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to Cable Only, Twisted Pair - 3252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details