Qualtek Electronics Corp. Filter,Fan;Foam Filter Media;6 in. Tube Axial Fans;Plastic 09650-M/30

Description
Filter,Fan;Foam Filter Media;6 in. Tube Axial Fans;Plastic
Description
Filter,Fan;Foam Filter Media;6 in. Tube Axial Fans;Plastic

Suppliers

Company
Product
Description
Supplier Links
Filter,Fan;Foam Filter Media;6 in. Tube Axial Fans;Plastic - 649-09650-M/30 - Utmel Electronic Limited
Hong Kong, China
Filter,Fan;Foam Filter Media;6 in. Tube Axial Fans;Plastic
649-09650-M/30
Filter,Fan;Foam Filter Media;6 in. Tube Axial Fans;Plastic 649-09650-M/30
Filter,Fan;Foam Filter Media;6 in. Tube Axial Fans;Plastic

Filter,Fan;Foam Filter Media;6 in. Tube Axial Fans;Plastic

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category RF Filters and Microwave Filters
Product Number 649-09650-M/30
Product Name Filter,Fan;Foam Filter Media;6 in. Tube Axial Fans;Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2640120 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 200 to 400 MHz
View Details
Ceramic Filters - 50-ECS-DCF-108TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
2405 MHz WiFi Cavity Band Pass Filter - AB2405B539 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2405 MHz
Bandwidth 22000 kHz
View Details
RF Filters - 3157-BLP-27+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 1 dB
View Details