Qualtek Electronics Corp. Fan Filter Media; Fan Frame Size Qualtek Electronics 09362-M/45

Description
FAN FILTER MEDIA; Fan Frame Size:92mm; Filter Material:Foam; Product Range:-; Accessory Type:Fan Filter Media; External Depth:3.3mm; External Height:89.92mm; External Width:89.92mm; Fan Filter Type:45 PPI; Fan Size:92 x 92mm RoHS Compliant: Yes
Datasheet
Description
FAN FILTER MEDIA; Fan Frame Size:92mm; Filter Material:Foam; Product Range:-; Accessory Type:Fan Filter Media; External Depth:3.3mm; External Height:89.92mm; External Width:89.92mm; Fan Filter Type:45 PPI; Fan Size:92 x 92mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Filter Media; Fan Frame Size Qualtek Electronics - 87F3913 - Newark, An Avnet Company
Chicago, IL, United States
Fan Filter Media; Fan Frame Size Qualtek Electronics
87F3913
Fan Filter Media; Fan Frame Size Qualtek Electronics 87F3913
FAN FILTER MEDIA; Fan Frame Size:92mm; Filter Material:Foam; Product Range:-; Accessory Type:Fan Filter Media; External Depth:3.3mm; External Height:89.92mm; External Width:89.92mm; Fan Filter Type:45 PPI; Fan Size:92 x 92mm RoHS Compliant: Yes

FAN FILTER MEDIA; Fan Frame Size:92mm; Filter Material:Foam; Product Range:-; Accessory Type:Fan Filter Media; External Depth:3.3mm; External Height:89.92mm; External Width:89.92mm; Fan Filter Type:45 PPI; Fan Size:92 x 92mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 87F3913
Product Name Fan Filter Media; Fan Frame Size Qualtek Electronics
Type 45 PPI
Unlock Full Specs
to access all available technical data

Similar Products

Absolute Accuracy Filter Bag (ABR) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 15.00 to 25.00 µm (0.5906 to 0.9843 mils)
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details
Replacement Hydraulic Filter Elements - 512702 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details