Qualtek Electronics Corp. Fan Filter Assembly; Fan Frame Size Qualtek Electronics 09325F/30

Description
FAN FILTER ASSEMBLY; Fan Frame Size:80mm; For Use With:Qualtek 80mm Axial Fans; Fixing Centers:71.37mm; Filter Material:Foam; Guard Material:Plastic; Product Range:-; Accessory Type:Fan Filter Assembly; External Depth:6.6mm RoHS Compliant: Yes
Datasheet
Description
FAN FILTER ASSEMBLY; Fan Frame Size:80mm; For Use With:Qualtek 80mm Axial Fans; Fixing Centers:71.37mm; Filter Material:Foam; Guard Material:Plastic; Product Range:-; Accessory Type:Fan Filter Assembly; External Depth:6.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Filter Assembly; Fan Frame Size Qualtek Electronics - 90F1254 - Newark, An Avnet Company
Chicago, IL, United States
Fan Filter Assembly; Fan Frame Size Qualtek Electronics
90F1254
Fan Filter Assembly; Fan Frame Size Qualtek Electronics 90F1254
FAN FILTER ASSEMBLY; Fan Frame Size:80mm; For Use With:Qualtek 80mm Axial Fans; Fixing Centers:71.37mm; Filter Material:Foam; Guard Material:Plastic; Product Range:-; Accessory Type:Fan Filter Assembly; External Depth:6.6mm RoHS Compliant: Yes

FAN FILTER ASSEMBLY; Fan Frame Size:80mm; For Use With:Qualtek 80mm Axial Fans; Fixing Centers:71.37mm; Filter Material:Foam; Guard Material:Plastic; Product Range:-; Accessory Type:Fan Filter Assembly; External Depth:6.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 90F1254
Product Name Fan Filter Assembly; Fan Frame Size Qualtek Electronics
Filter Medium Material Foam
Unlock Full Specs
to access all available technical data

Similar Products

Absolute Accuracy Filter Bag (ABR) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 15.00 to 25.00 µm (0.5906 to 0.9843 mils)
View Details
Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details
Replacement Hydraulic Filter Elements - 296445 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details