Qualtek Electronics Corp. 80mm Plastic Fan Filter Assembly with 45PPI Media 09325-F/45

Description
80mm Plastic Fan Filter Assembly Consisting of a guard, foam filter media and media retainer 45PPI Media
Request a Quote Datasheet
Description
80mm Plastic Fan Filter Assembly Consisting of a guard, foam filter media and media retainer 45PPI Media
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80mm Plastic Fan Filter Assembly with 45PPI Media - 09325-F/45 - Qualtek Electronics Corp.
Mentor, OH, United States
80mm Plastic Fan Filter Assembly with 45PPI Media
09325-F/45
80mm Plastic Fan Filter Assembly with 45PPI Media 09325-F/45
80mm Plastic Fan Filter Assembly Consisting of a guard, foam filter media and media retainer 45PPI Media

80mm Plastic Fan Filter Assembly
Consisting of a guard, foam filter media and media retainer
45PPI Media

Supplier's Site Datasheet
HVAC Air Filter - 19008355 - Radwell International
Willingboro, NJ, United States
HVAC Air Filter
19008355
HVAC Air Filter 19008355
FAN FILTER ASSEMBLY; FAN FRAME SIZE:80MM; FOR USE WITH:QUALTEK 80MM AXIAL FANS; FIXING CENTERS:71.37MM; FILTER MATERIAL:FOAM; GUARD MATERIAL:PLASTIC; PRODUCT RANGE:-; ACCESSORY TYPE:FAN FILTER ASSEMBLY; EXTERNAL DEPTH:6.6MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FAN FILTER ASSEMBLY; FAN FRAME SIZE:80MM; FOR USE WITH:QUALTEK 80MM AXIAL FANS; FIXING CENTERS:71.37MM; FILTER MATERIAL:FOAM; GUARD MATERIAL:PLASTIC; PRODUCT RANGE:-; ACCESSORY TYPE:FAN FILTER ASSEMBLY; EXTERNAL DEPTH:6.6MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Radwell International
Product Category Air Filters (industrial) Air Filters (industrial)
Product Number 09325-F/45 19008355
Product Name 80mm Plastic Fan Filter Assembly with 45PPI Media HVAC Air Filter
Construction Fan Filters Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

120mm Fan Filter Media 45PPI - 09450-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
92mm Fan Filter Media 45PPI - 09362-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
60mm Aluminum & Stainless Steel Fan Filter, Anodized Black Finish - 06250-B - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
150mm Plastic Fan Filter Assembly with 100PPI Media - 09650-F/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details