Qualtek Electronics Corp. 60mm Fan Filter Media 45PPI 09250-M/45

Description
60mm Fan Filter Media UL 900 Rated Material 45PPI (Pores Per Inch) Media 5 Pieces per Bag
Request a Quote Datasheet
Description
60mm Fan Filter Media UL 900 Rated Material 45PPI (Pores Per Inch) Media 5 Pieces per Bag
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60mm Fan Filter Media 45PPI - 09250-M/45 - Qualtek Electronics Corp.
Mentor, OH, United States
60mm Fan Filter Media 45PPI
09250-M/45
60mm Fan Filter Media 45PPI 09250-M/45
60mm Fan Filter Media UL 900 Rated Material 45PPI (Pores Per Inch) Media 5 Pieces per Bag

60mm Fan Filter Media
UL 900 Rated Material
45PPI (Pores Per Inch) Media
5 Pieces per Bag

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Air Filters (industrial)
Product Number 09250-M/45
Product Name 60mm Fan Filter Media 45PPI
Construction Fan Filters
Unlock Full Specs
to access all available technical data

Similar Products

92mm Fan Filter Media 60PPI - 09362-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
92mm Plastic Fan Filter Retainer - 09362-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
120mm Plastic Fan Filter Retainer - 09450-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
40mm Plastic Fan Filter Assembly with 60PPI Media - 09150-F/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details