Qualtek Electronics Corp. Fan Filter Assembly; Fan Frame Size Qualtek Electronics 09250-F/30

Description
FAN FILTER ASSEMBLY; Fan Frame Size:60mm; For Use With:Qualtek 60mm Axial Fans; Fixing Centers:50mm; Filter Material:Foam; Guard Material:Plastic; Product Range:-; Accessory Type:Fan Filter Assembly; External Depth:6.3mm; Width:2.36"RoHS Compliant: Yes
Datasheet
Description
FAN FILTER ASSEMBLY; Fan Frame Size:60mm; For Use With:Qualtek 60mm Axial Fans; Fixing Centers:50mm; Filter Material:Foam; Guard Material:Plastic; Product Range:-; Accessory Type:Fan Filter Assembly; External Depth:6.3mm; Width:2.36"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Filter Assembly; Fan Frame Size Qualtek Electronics - 95F7334 - Newark, An Avnet Company
Chicago, IL, United States
Fan Filter Assembly; Fan Frame Size Qualtek Electronics
95F7334
Fan Filter Assembly; Fan Frame Size Qualtek Electronics 95F7334
FAN FILTER ASSEMBLY; Fan Frame Size:60mm; For Use With:Qualtek 60mm Axial Fans; Fixing Centers:50mm; Filter Material:Foam; Guard Material:Plastic; Product Range:-; Accessory Type:Fan Filter Assembly; External Depth:6.3mm; Width:2.36"RoHS Compliant: Yes

FAN FILTER ASSEMBLY; Fan Frame Size:60mm; For Use With:Qualtek 60mm Axial Fans; Fixing Centers:50mm; Filter Material:Foam; Guard Material:Plastic; Product Range:-; Accessory Type:Fan Filter Assembly; External Depth:6.3mm; Width:2.36"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 95F7334
Product Name Fan Filter Assembly; Fan Frame Size Qualtek Electronics
Filter Medium Material Foam
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-052 - Parker Sporlan Division
Specs
Application / Industry Liquid Line
View Details
PES Series Pleated Fliter Cartridge(PESMC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Biopharmaceutical; Food or Beverage Processing; Semiconductor; Chemical, Weak acid/base/oxidizing solvent,
Filtration Product Chemical
View Details
Replacement Hydraulic Filter Elements - 296437 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 3.00 µm (0.1181 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
3.12
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details