Qualtek Electronics Corp. Fan Filter Media; Filter Material Qualtek Electronics 09150-M45

Description
FAN FILTER MEDIA; Filter Material:Foam; Fan Frame Size:40mm; Product Range:-; Accessory Type:Fan Filter Media; External Depth:2.29mm; External Height:32.76mm; External Width:32.76mm; Fan Filter Type:45 PPI; Fan Size:40 x 40mm RoHS Compliant: Yes
Description
FAN FILTER MEDIA; Filter Material:Foam; Fan Frame Size:40mm; Product Range:-; Accessory Type:Fan Filter Media; External Depth:2.29mm; External Height:32.76mm; External Width:32.76mm; Fan Filter Type:45 PPI; Fan Size:40 x 40mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fan Filter Media; Filter Material Qualtek Electronics - 16F087 - Newark, An Avnet Company
Chicago, IL, United States
Fan Filter Media; Filter Material Qualtek Electronics
16F087
Fan Filter Media; Filter Material Qualtek Electronics 16F087
FAN FILTER MEDIA; Filter Material:Foam; Fan Frame Size:40mm; Product Range:-; Accessory Type:Fan Filter Media; External Depth:2.29mm; External Height:32.76mm; External Width:32.76mm; Fan Filter Type:45 PPI; Fan Size:40 x 40mm RoHS Compliant: Yes

FAN FILTER MEDIA; Filter Material:Foam; Fan Frame Size:40mm; Product Range:-; Accessory Type:Fan Filter Media; External Depth:2.29mm; External Height:32.76mm; External Width:32.76mm; Fan Filter Type:45 PPI; Fan Size:40 x 40mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 16F087
Product Name Fan Filter Media; Filter Material Qualtek Electronics
Type 45 PPI
Unlock Full Specs
to access all available technical data

Similar Products

Activated Carbon Liquid Filter Bag(HAC) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Bonded Carbon
Filtration Grade 1.00 to 10.00 µm (0.0394 to 0.3937 mils)
View Details
Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details
Replacement Hydraulic Filter Elements - 512645 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 20.00 µm (0.7874 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details